EDAC, Inc. Edgeboard Connectors 345-122-540-278

Description
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-122-540-278-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-122-540-278-ND
Edgeboard Connectors 151-345-122-540-278-ND
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 122Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ6549 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 122Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ6549
Card Conn, Dual Side, 122Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ6549
CARD CONN, DUAL SIDE, 122POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:122 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 122POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:122 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-122-540-278-ND 71AJ6549
Product Name Edgeboard Connectors Card Conn, Dual Side, 122Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Internal I/O Connectors - 1-2328461-1 - TE Connectivity
Specs
Termination Surface Mount
Mounting Board Mount
Current Rating 1.1 amps
View Details
4 suppliers
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details