EDAC, Inc. Edgeboard Connectors 345-122-521-808

Description
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 71AJ4094, features a dual side configuration with 122 positions and a 0.100,Äù (2.54mm) contact pitch. It is designed to accommodate a printed circuit board thickness of 0.062,Äù (1.57mm) and offers various mounting options, including through-hole mounting. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector also supports multiple termination options, including P.C. tails and wire wrap, and is RoHS compliant and UL certified.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 71AJ4094, features a dual side configuration with 122 positions and a 0.100,Äù (2.54mm) contact pitch. It is designed to accommodate a printed circuit board thickness of 0.062,Äù (1.57mm) and offers various mounting options, including through-hole mounting. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector also supports multiple termination options, including P.C. tails and wire wrap, and is RoHS compliant and UL certified.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-122-521-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-122-521-808-ND
Edgeboard Connectors 151-345-122-521-808-ND
"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-122-521-808 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-122-521-808
Card Edge Connectors - Edgeboard Connectors 345-122-521-808
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 122Pos, Th; Card Edge Connector Type Edac - 71AJ4094 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 122Pos, Th; Card Edge Connector Type Edac
71AJ4094
Card Edge Conn, Dual Side, 122Pos, Th; Card Edge Connector Type Edac 71AJ4094
CARD EDGE CONN, DUAL SIDE, 122POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:122 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 122POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:122 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-122-521-808-ND 345-122-521-808 71AJ4094
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 122Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data