EDAC, Inc. Edgeboard Connectors 345-120-540-512

Description
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-120-540-512-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-120-540-512-ND
Edgeboard Connectors 151-345-120-540-512-ND
"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 120Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ3946 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 120Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ3946
Card Conn, Dual Side, 120Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ3946
CARD CONN, DUAL SIDE, 120POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 120POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-120-540-512-ND 71AJ3946
Product Name Edgeboard Connectors Card Conn, Dual Side, 120Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99361-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Screw Connectors - 36-1201-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-102LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers