EDAC, Inc. Edgeboard Connectors 345-118-542-502

Description
"118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-118-542-502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-118-542-502-ND
Edgeboard Connectors 151-345-118-542-502-ND
"118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 118Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ6425 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 118Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ6425
Card Conn, Dual Side, 118Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ6425
CARD CONN, DUAL SIDE, 118POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:118 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 118POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:118 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-118-542-502-ND 71AJ6425
Product Name Edgeboard Connectors Card Conn, Dual Side, 118Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Mini PCI Express & mSATA - 2041119-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Current Rating 0.5 amps
View Details
10 suppliers
PCB Connectors - NCT-ML4G-T - kTB Solutions
Specs
Connector Type TNC; TNC Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A98066-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details