EDAC, Inc. Edgeboard Connectors 345-118-524-588

Description
"118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-118-524-588-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-118-524-588-ND
Edgeboard Connectors 151-345-118-524-588-ND
"118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 118Pos, Th; Card Edge Connector Type Edac - 70AJ8569 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 118Pos, Th; Card Edge Connector Type Edac
70AJ8569
Card Edge Conn, Dual Side, 118Pos, Th; Card Edge Connector Type Edac 70AJ8569
CARD EDGE CONN, DUAL SIDE, 118POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:118 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 118POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:118 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-118-524-588-ND 70AJ8569
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 118Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details