EDAC, Inc. Edgeboard Connectors 345-116-541-558

Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 345-116-541-558 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch and is designed for reliable connections in electronic applications. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes a copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced durability. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstanding voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The design accommodates a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and provides various termination options, including P.C. tail and wire wrap configurations. The connector is available in single or dual row configurations and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of electronic applications.

Datasheet Summary
Powered by GS/AI

The 345-116-541-558 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch and is designed for reliable connections in electronic applications. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes a copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating for enhanced durability. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstanding voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The design accommodates a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and provides various termination options, including P.C. tail and wire wrap configurations. The connector is available in single or dual row configurations and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-116-541-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-116-541-558-ND
Edgeboard Connectors 151-345-116-541-558-ND
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-116-541-558 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-116-541-558
Card Edge Connectors - Edgeboard Connectors 345-116-541-558
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Conn, Dual Side, 116Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ8513 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 116Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ8513
Card Conn, Dual Side, 116Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ8513
CARD CONN, DUAL SIDE, 116POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 116POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-116-541-558-ND 345-116-541-558 70AJ8513
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Dual Side, 116Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data