EDAC, Inc. Edgeboard Connectors 345-116-524-888

Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-116-524-888-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-116-524-888-ND
Edgeboard Connectors 151-345-116-524-888-ND
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-116-524-888 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-116-524-888
Card Edge Connectors - Edgeboard Connectors 345-116-524-888
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 116Pos, Th; Card Edge Connector Type Edac - 70AJ8508 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 116Pos, Th; Card Edge Connector Type Edac
70AJ8508
Card Edge Conn, Dual Side, 116Pos, Th; Card Edge Connector Type Edac 70AJ8508
CARD EDGE CONN, DUAL SIDE, 116POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 116POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-116-524-888-ND 345-116-524-888 70AJ8508
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 116Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data