EDAC, Inc. Edgeboard Connectors 345-116-500-504

Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-116-500-504-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-116-500-504-ND
Edgeboard Connectors 151-345-116-500-504-ND
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 116Pos, Lug; Card Edge Connector Type Edac - 71AJ3543 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 116Pos, Lug; Card Edge Connector Type Edac
71AJ3543
Card Edge Conn, Dual Side, 116Pos, Lug; Card Edge Connector Type Edac 71AJ3543
CARD EDGE CONN, DUAL SIDE, 116POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 116POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:116 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-116-500-504-ND 71AJ3543
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 116Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 116 #
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-3534-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI & PCI Express Connectors - 2-1734857-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers