The Card Conn Dual Side 114Pos Wire Wrap connector, part number 71AJ3519, is designed for card edge applications with a 0.100,Äù (2.54mm) pitch. It features a dual row configuration with a total of 114 contacts, suitable for a card thickness of 1.57mm. The connector is constructed from UL 94V-0 thermoplastic polyester and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including wire wrap and P.C. tail, and offers multiple mounting configurations, including flush or offset lugs. The design includes automatic wire wrap positioning holes and accepts polarizing keys for proper alignment. It is RoHS compliant and UL certified, making it suitable for a wide range of electronic applications.
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 114POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:114 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-114-559-207-ND | 71AJ3519 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 114Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |