EDAC, Inc. Edgeboard Connectors 345-114-556-888

Description
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-114-556-888-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-114-556-888-ND
Edgeboard Connectors 151-345-114-556-888-ND
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 114Pos, Th; Card Edge Connector Type Edac - 71AJ6307 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 114Pos, Th; Card Edge Connector Type Edac
71AJ6307
Card Edge Conn, Dual Side, 114Pos, Th; Card Edge Connector Type Edac 71AJ6307
CARD EDGE CONN, DUAL SIDE, 114POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:114 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 114POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:114 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-114-556-888-ND 71AJ6307
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 114Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Edgeboard Connectors - 17-2358256-4-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
View Details
3 suppliers