The Card Conn Dual Side 114Pos Wire Wrap connector, part number 70AJ8452, is designed for applications requiring a reliable card edge connection. It features a 0.100,Äù (2.54mm) pitch with a dual row configuration and accommodates a card thickness of 1.57mm. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and conductivity. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The connector supports multiple termination options, including wire wrap and P.C. tails, and offers various mounting configurations, including flush or offset lugs. It is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental impact. This product is ideal for engineers looking for a versatile and robust card edge connector for their projects.
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 114POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:114 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
345 SERIES (.100" (2.54MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-345-114-542-888-ND | 70AJ8452 | 345-114-542-888 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 114Pos, Wire Wrap; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |