EDAC, Inc. Edgeboard Connectors 345-114-525-558

Description
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Edac Connector 72AJ4375 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various applications. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range for this connector is from -40°C to +105°C. It supports multiple contact termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. The connector is designed to accept a nominal thickness of 0.062,Äù (1.57mm) P.C. board and offers various mounting options, including flush or offset lugs. Additionally, it is RoHS compliant and UL certified, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Edac Connector 72AJ4375 is a card edge connector designed with a 0.100,Äù (2.54mm) pitch, suitable for various applications. It features a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range for this connector is from -40°C to +105°C. It supports multiple contact termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. The connector is designed to accept a nominal thickness of 0.062,Äù (1.57mm) P.C. board and offers various mounting options, including flush or offset lugs. Additionally, it is RoHS compliant and UL certified, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-114-525-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-114-525-558-ND
Edgeboard Connectors 151-345-114-525-558-ND
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-114-525-558 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-114-525-558
Card Edge Connectors - Edgeboard Connectors 345-114-525-558
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Connector Rohs Compliant Edac - 72AJ4375 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ4375
Connector Rohs Compliant Edac 72AJ4375
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-114-525-558-ND 345-114-525-558 72AJ4375
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data