The Connector Rohs Compliant Edac, part number 72AJ0297, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with a copper alloy contact material. The connector has gold plating on the mating area and tin plating on the tails, with nickel underplating throughout. It supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The connector accommodates a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and offers various termination options, including P.C. tail and wire wrap configurations. It is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. The connector is RoHS compliant and UL certified, making it suitable for environmentally conscious applications. Its design includes features such as automatic wire wrap positioning holes and polarizing keys for enhanced usability.
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-114-525-208-ND | 72AJ0297 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |