The Card Edge Connector, Dual Side, 114Pos, Th, part number 71AJ6246, features a 0.100,Äù (2.54mm) contact pitch and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy for its contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating throughout. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms at sea level between adjacent contacts, and it offers a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. Insertion force is limited to 16 oz (4.45 N) maximum per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. This connector supports various termination options, including P.C. tail and wire wrap, and is available in both single and dual row configurations. It also offers multiple mounting options, including flush or offset lugs, and is RoHS compliant and UL certified. The high-profile insulator body measures 0.600,Äù (15.24mm) in height, making it suitable for applications requiring robust connectivity.
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 114POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:114 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-114-520-512-ND | 71AJ6246 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 114Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |