EDAC, Inc. Edgeboard Connectors 345-112-559-204

Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn Dual Side 112Pos Wire Wrap connector, part number 70AJ8410, features a 0.100,Äù (2.54mm) pitch and is designed for dual row configurations. It accommodates a card thickness of 1.57mm and supports a maximum current rating of 3 amps. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance with a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstand voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The connector includes automatic wire wrap positioning holes and offers various mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Card Conn Dual Side 112Pos Wire Wrap connector, part number 70AJ8410, features a 0.100,Äù (2.54mm) pitch and is designed for dual row configurations. It accommodates a card thickness of 1.57mm and supports a maximum current rating of 3 amps. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance with a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstand voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The connector includes automatic wire wrap positioning holes and offers various mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-112-559-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-112-559-204-ND
Edgeboard Connectors 151-345-112-559-204-ND
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ8410 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ8410
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ8410
CARD CONN, DUAL SIDE, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-112-559-204-ND 70AJ8410
Product Name Edgeboard Connectors Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data