EDAC, Inc. Edgeboard Connectors 345-112-541-803

Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-112-541-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-112-541-803-ND
Edgeboard Connectors 151-345-112-541-803-ND
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ0258 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ0258
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ0258
CARD CONN, DUAL SIDE, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-112-541-803-ND 71AJ0258
Product Name Edgeboard Connectors Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers