EDAC, Inc. Edgeboard Connectors 345-112-541-258

Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn Dual Side 112Pos Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a 0.100,Äù (2.54mm) contact spacing and accommodates a card thickness of 0.062,Äù (1.57mm). The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and conductivity. With a current rating of 3 amps and a maximum contact resistance of 10 milliohms, this connector is suitable for various electronic applications. It offers a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it versatile for different environments. The connector supports multiple termination options, including wire wrap and P.C. tails, and is available in both single and dual row configurations. It also includes automatic wire wrap positioning holes and various mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations.

Datasheet Summary
Powered by GS/AI

The Card Conn Dual Side 112Pos Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a 0.100,Äù (2.54mm) contact spacing and accommodates a card thickness of 0.062,Äù (1.57mm). The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and conductivity. With a current rating of 3 amps and a maximum contact resistance of 10 milliohms, this connector is suitable for various electronic applications. It offers a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C, making it versatile for different environments. The connector supports multiple termination options, including wire wrap and P.C. tails, and is available in both single and dual row configurations. It also includes automatic wire wrap positioning holes and various mounting options, including flush or offset lugs. The product is RoHS compliant and UL certified, ensuring it meets industry standards for safety and environmental considerations.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-112-541-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-112-541-258-ND
Edgeboard Connectors 151-345-112-541-258-ND
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ8378 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ8378
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ8378
CARD CONN, DUAL SIDE, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-112-541-258 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-112-541-258
Card Edge Connectors - Edgeboard Connectors 345-112-541-258
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-112-541-258-ND 70AJ8378 345-112-541-258
Product Name Edgeboard Connectors Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data