The Card Conn Dual Side 112Pos Wire Wrap connector, part number 71AJ3313, features a 0.100,Äù (2.54mm) pitch and is designed for dual row configurations. It accommodates a card thickness of 1.57mm and supports a maximum current rating of 3 amps. The connector is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance with a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstand voltage of 1200 V AC rms and offers a minimum insulation resistance of 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The connector includes features such as automatic wire wrap positioning holes and various mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic assemblies.
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-112-541-202-ND | 71AJ3313 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |