EDAC, Inc. Edgeboard Connectors 345-112-540-201

Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-112-540-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-112-540-201-ND
Edgeboard Connectors 151-345-112-540-201-ND
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ0248 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ0248
Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ0248
CARD CONN, DUAL SIDE, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 112POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-112-540-201-ND 71AJ0248
Product Name Edgeboard Connectors Card Conn, Dual Side, 112Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51702-11804400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details