EDAC, Inc. Edgeboard Connectors 345-112-524-578

Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 345-112-524-578 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch with a high-profile insulator body measuring 0.600,Äù (15.24mm). It is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is designed to withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector operates within a temperature range of -40°C to +105°C and offers various termination options, including P.C. tail and wire wrap configurations. It accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and provides multiple mounting options, including flush or offset lugs. The connector is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic devices.

Datasheet Summary
Powered by GS/AI

The 345-112-524-578 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch with a high-profile insulator body measuring 0.600,Äù (15.24mm). It is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It is designed to withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector operates within a temperature range of -40°C to +105°C and offers various termination options, including P.C. tail and wire wrap configurations. It accommodates a nominal P.C. board thickness of 0.062,Äù (1.57mm) and provides multiple mounting options, including flush or offset lugs. The connector is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-112-524-578-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-112-524-578-ND
Edgeboard Connectors 151-345-112-524-578-ND
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 112Pos, Th; Card Edge Connector Type Edac - 70AJ8368 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 112Pos, Th; Card Edge Connector Type Edac
70AJ8368
Card Edge Conn, Dual Side, 112Pos, Th; Card Edge Connector Type Edac 70AJ8368
CARD EDGE CONN, DUAL SIDE, 112POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 112POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-112-524-578 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-112-524-578
Card Edge Connectors - Edgeboard Connectors 345-112-524-578
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-112-524-578-ND 70AJ8368 345-112-524-578
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 112Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data