EDAC, Inc. Edgeboard Connectors 345-112-524-258

Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-112-524-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-112-524-258-ND
Edgeboard Connectors 151-345-112-524-258-ND
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-112-524-258 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-112-524-258
Card Edge Connectors - Edgeboard Connectors 345-112-524-258
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 112Pos, Th; Card Edge Connector Type Edac - 71AJ6181 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 112Pos, Th; Card Edge Connector Type Edac
71AJ6181
Card Edge Conn, Dual Side, 112Pos, Th; Card Edge Connector Type Edac 71AJ6181
CARD EDGE CONN, DUAL SIDE, 112POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 112POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:112 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-112-524-258-ND 345-112-524-258 71AJ6181
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 112Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Card Edge Connectors - 1926088-2 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details