EDAC, Inc. Edgeboard Connectors 345-110-544-504

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-110-544-504-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-110-544-504-ND
Edgeboard Connectors 151-345-110-544-504-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ8322 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ8322
Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ8322
CARD CONN, DUAL SIDE, 110POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 110POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-110-544-504-ND 70AJ8322
Product Name Edgeboard Connectors Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details