EDAC, Inc. Edgeboard Connectors 345-110-542-588

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-110-542-588-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-110-542-588-ND
Edgeboard Connectors 151-345-110-542-588-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-110-542-588 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-110-542-588
Card Edge Connectors - Edgeboard Connectors 345-110-542-588
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ8316 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ8316
Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ8316
CARD CONN, DUAL SIDE, 110POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 110POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-110-542-588-ND 345-110-542-588 70AJ8316
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A28496-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCT-FL4G-T - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details