EDAC, Inc. Edgeboard Connectors 345-110-541-512

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-110-541-512-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-110-541-512-ND
Edgeboard Connectors 151-345-110-541-512-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ3169 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ3169
Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ3169
CARD CONN, DUAL SIDE, 110POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 110POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-110-541-512-ND 71AJ3169
Product Name Edgeboard Connectors Card Conn, Dual Side, 110Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26657-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A98066-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 30.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1354-2-ND - DigiKey
Specs
Mounting Through Hole
View Details