EDAC, Inc. Edgeboard Connectors 345-110-525-288

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 345-110-525-288 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch and is designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. The insulator is made from UL 94V-0 thermoplastic polyester, while the contacts are constructed from copper alloy with gold plating on the mating area and tin plating on the tails, supported by nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It offers multiple mounting options, including flush or offset lugs, and features automatic wire wrap positioning holes. The product is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic design.

Datasheet Summary
Powered by GS/AI

The 345-110-525-288 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch and is designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. The insulator is made from UL 94V-0 thermoplastic polyester, while the contacts are constructed from copper alloy with gold plating on the mating area and tin plating on the tails, supported by nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It offers multiple mounting options, including flush or offset lugs, and features automatic wire wrap positioning holes. The product is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic design.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-110-525-288-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-110-525-288-ND
Edgeboard Connectors 151-345-110-525-288-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 72AJ2320 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
72AJ2320
Connector Rohs Compliant Edac 72AJ2320
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-110-525-288 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-110-525-288
Card Edge Connectors - Edgeboard Connectors 345-110-525-288
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-110-525-288-ND 72AJ2320 345-110-525-288
Product Name Edgeboard Connectors Connector Rohs Compliant Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29500-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCI & PCI Express Connectors - 1-1761465-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details
PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details