The 345-110-524-278 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch and is designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. The insulator is made from UL 94V-0 thermoplastic polyester, ensuring durability and compliance with safety standards. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The connector supports a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of at least 5000 megaohms. This connector is available in single or dual row configurations and offers various mounting options, including flush or offset lugs. It accepts multiple contact termination styles, such as P.C. tail and wire wrap, and includes features like automatic wire wrap positioning holes and polarizing keys. The operating temperature range is from -40°C to +105°C, making it suitable for a wide range of applications. The product is RoHS compliant and UL certified, ensuring it meets environmental and safety regulations.
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
345 SERIES (.100" (2.54MM) CONTA
CARD EDGE CONN, DUAL SIDE, 110POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-345-110-524-278-ND | 345-110-524-278 | 71AJ6091 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual Side, 110Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 2.54 mm (0.1000 inch) |