EDAC, Inc. Edgeboard Connectors 345-110-520-878

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 345-110-520-878 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch with a high-profile insulator body measuring 0.600,Äù (15.24mm). It is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are gold plated on the mating area and tin plated on the tails with nickel underplating. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and offers various contact termination options, including P.C. tail and wire wrap. It is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. Additionally, it is RoHS compliant and UL certified, ensuring adherence to industry standards.

Datasheet Summary
Powered by GS/AI

The 345-110-520-878 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) pitch with a high-profile insulator body measuring 0.600,Äù (15.24mm). It is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are gold plated on the mating area and tin plated on the tails with nickel underplating. The connector supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The connector is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and offers various contact termination options, including P.C. tail and wire wrap. It is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. The operating temperature range is from -40°C to +105°C, making it suitable for a variety of applications. Additionally, it is RoHS compliant and UL certified, ensuring adherence to industry standards.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-110-520-878-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-110-520-878-ND
Edgeboard Connectors 151-345-110-520-878-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-110-520-878 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-110-520-878
Card Edge Connectors - Edgeboard Connectors 345-110-520-878
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 110Pos, Th; Card Edge Connector Type Edac - 71AJ3123 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 110Pos, Th; Card Edge Connector Type Edac
71AJ3123
Card Edge Conn, Dual Side, 110Pos, Th; Card Edge Connector Type Edac 71AJ3123
CARD EDGE CONN, DUAL SIDE, 110POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 110POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-110-520-878-ND 345-110-520-878 71AJ3123
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 110Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104001ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Circular Connector Assemblies - 2262-A22068-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCS-FB-B30 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details