EDAC, Inc. Edgeboard Connectors 345-110-500-502

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-110-500-502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-110-500-502-ND
Edgeboard Connectors 151-345-110-500-502-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 110Pos, Lug; Card Edge Connector Type Edac - 71AJ0140 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 110Pos, Lug; Card Edge Connector Type Edac
71AJ0140
Card Edge Conn, Dual Side, 110Pos, Lug; Card Edge Connector Type Edac 71AJ0140
CARD EDGE CONN, DUAL SIDE, 110POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 110POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:110 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-110-500-502-ND 71AJ0140
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 110Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 110 #
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Rectangular Connectors - 104069-5 - 772387-104069-5 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details
4 suppliers
PCB Headers - 1731141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DVI
Gender Female / Jack
View Details