The Card Conn Dual Side 108Pos Wire Wrap connector, part number 71AJ0126, is designed for use with a card thickness of 1.57mm and features a dual side configuration. It has a total of 108 contacts arranged with a 0.100,Äù (2.54mm) pitch and a 0.200,Äù (5.08mm) row spacing. The connector is suitable for through-hole mounting and is oriented at a right angle. The insulator is made from UL 94V-0 thermoplastic polyester, and the contacts are constructed from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring reliable electrical performance. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can operate within a temperature range of -40°C to +105°C and has a dielectric withstand voltage of 1200 V AC rms. This connector is RoHS compliant and UL certified, making it suitable for various applications where compliance with environmental standards is required. The product also offers multiple mounting options and is compatible with automatic wire wrap positioning, enhancing its versatility in design and assembly.
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 108POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-108-559-204-ND | 71AJ0126 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 108Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |