EDAC, Inc. Edgeboard Connectors 345-108-541-558

Description
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-108-541-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-108-541-558-ND
Edgeboard Connectors 151-345-108-541-558-ND
"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-108-541-558 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-108-541-558
Card Edge Connectors - Edgeboard Connectors 345-108-541-558
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Card Conn, Dual Side, 108Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ8232 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 108Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ8232
Card Conn, Dual Side, 108Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ8232
CARD CONN, DUAL SIDE, 108POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 108POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:108 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-108-541-558-ND 345-108-541-558 70AJ8232
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Dual Side, 108Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data