"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 106POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:106 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-106-556-503-ND | 71AJ0050 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 106Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |