EDAC, Inc. Edgeboard Connectors 345-106-544-802

Description
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-106-544-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-106-544-802-ND
Edgeboard Connectors 151-345-106-544-802-ND
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 106Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ5954 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 106Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ5954
Card Conn, Dual Side, 106Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ5954
CARD CONN, DUAL SIDE, 106POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:106 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:345 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 106POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:106 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 345-106-544-802 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
345-106-544-802
Card Edge Connectors - Edgeboard Connectors 345-106-544-802
345 SERIES (.100" (2.54MM) CONTA

345 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-345-106-544-802-ND 71AJ5954 345-106-544-802
Product Name Edgeboard Connectors Card Conn, Dual Side, 106Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data