The Connector Rohs Compliant Edac, part number 72AJ6374, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with a copper alloy contact material. The connector has gold plating on the mating area and tin plating on the tails, with nickel underplating throughout. It supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstanding voltage of 1200 V AC rms at sea level between adjacent contacts and offers a minimum insulation resistance of 5000 megaohms. It operates effectively within a temperature range of -40°C to +105°C. The connector is designed to accept a nominal thickness of 0.062,Äù (1.57mm) P.C. board and is available in single or dual row configurations with various mounting options, including flush or offset lugs. The connector also includes features such as automatic wire wrap positioning holes, polarizing keys, and pre-assembled card guides. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic devices.
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-106-525-588-ND | 72AJ6374 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |