The Connector Rohs Compliant Edac, part number 72AJ0274, is a card edge connector designed with a 0.100,Äù (2.54mm) pitch. It features a UL 94V-0 thermoplastic polyester insulator and is constructed with copper alloy contacts. The connector has gold plating on the mating area and tin plating on the tails, with nickel underplating throughout. It supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. This connector is rated for a dielectric withstanding voltage of 1200 V AC rms at sea level between adjacent contacts and has a minimum insulation resistance of 5000 megaohms. It operates within a temperature range of -40°C to +105°C. The connector is available in single or dual row configurations and accepts a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. It offers various mounting options, including flush or offset lugs, and supports multiple contact termination options such as P.C. tail and wire wrap. The connector is RoHS compliant and UL certified, making it suitable for environmentally conscious applications.
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CONNECTOR ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-106-525-207-ND | 72AJ0274 |
| Product Name | Edgeboard Connectors | Connector Rohs Compliant Edac |
| Gender | Female / Jack |