The Card Conn Dual Side 104Pos Wire Wrap connector, part number 71AJ5872, is designed for applications requiring a reliable card edge connection. It features a 0.100,Äù (2.54mm) pitch with a total of 104 contacts arranged in a dual row configuration. The connector is constructed from UL 94V-0 thermoplastic polyester, ensuring durability and compliance with safety standards. This connector supports a card thickness of 1.57mm and is suitable for through-hole mounting. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, providing robust electrical isolation. The operating temperature range is from -40°C to +105°C, making it versatile for various environmental conditions. The connector includes features such as automatic wire wrap positioning holes and accepts multiple termination options, including wire wrap and P.C. tails. It is RoHS compliant and UL certified, ensuring it meets environmental and safety regulations. This product is ideal for engineers looking for a reliable and versatile card edge connector for their projects.
"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 104POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:104 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-104-541-258-ND | 71AJ5872 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 104Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |