EDAC, Inc. Edgeboard Connectors 345-104-523-503

Description
"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-104-523-503-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-104-523-503-ND
Edgeboard Connectors 151-345-104-523-503-ND
"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 104Pos, Th; Card Edge Connector Type Edac - 70AJ8057 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 104Pos, Th; Card Edge Connector Type Edac
70AJ8057
Card Edge Conn, Dual Side, 104Pos, Th; Card Edge Connector Type Edac 70AJ8057
CARD EDGE CONN, DUAL SIDE, 104POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:104 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 104POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:104 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-104-523-503-ND 70AJ8057
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 104Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1121962 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details