EDAC, Inc. Edgeboard Connectors 345-102-555-208

Description
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-102-555-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-102-555-208-ND
Edgeboard Connectors 151-345-102-555-208-ND
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 102Pos, Lug; Card Edge Connector Type Edac - 70AJ9894 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 102Pos, Lug; Card Edge Connector Type Edac
70AJ9894
Card Edge Conn, Dual Side, 102Pos, Lug; Card Edge Connector Type Edac 70AJ9894
CARD EDGE CONN, DUAL SIDE, 102POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:102 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder LugRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 102POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:102 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder LugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-102-555-208-ND 70AJ9894
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 102Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 102 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-076LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Bi-Lobe® Single Row Vertical SMT -Type VV -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Military Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details