The Card Edge Connector, Dual Side, 102Pos, Th, part number 71AJ2490, features a 0.100,Äù (2.54mm) pitch and is designed for use with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and is constructed from UL 94V-0 thermoplastic polyester. The connector is rated for a maximum current of 3 amps and has a contact resistance of 10 milliohms maximum. It offers a dielectric withstanding voltage of 1200 V AC rms and an insulation resistance of 5000 megaohms minimum. The connector supports various termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. It includes multiple mounting options, such as flush or offset lugs, and accepts polarizing keys for proper alignment. The product is RoHS compliant and UL certified, making it suitable for a wide range of applications. The operating temperature range is from -40°C to +105°C, ensuring reliability in diverse environments.
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 102POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:102 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-102-524-204-ND | 71AJ2490 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 102Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |