The Card Conn Dual Side 100Pos Wire Wrap connector, part number 70AJ7948, features a 0.100,Äù (2.54mm) pitch and is designed for dual row configurations. It is constructed with a UL 94V-0 thermoplastic polyester insulator and utilizes copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring reliable connectivity. The connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. This connector operates effectively within a temperature range of -40°C to +105°C. It is compatible with printed circuit boards of 0.062,Äù (1.57mm) nominal thickness and offers various mounting options, including flush or offset lugs. The connector also includes automatic wire wrap positioning holes and accepts polarizing keys for secure alignment. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic designs.
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 100POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-100-559-858-ND | 70AJ7948 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 100Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |