EDAC, Inc. Edgeboard Connectors 345-100-556-207

Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-100-556-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-100-556-207-ND
Edgeboard Connectors 151-345-100-556-207-ND
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 100Pos, Th; Card Edge Connector Type Edac - 71AJ2406 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 100Pos, Th; Card Edge Connector Type Edac
71AJ2406
Card Edge Conn, Dual Side, 100Pos, Th; Card Edge Connector Type Edac 71AJ2406
CARD EDGE CONN, DUAL SIDE, 100POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 100POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-100-556-207-ND 71AJ2406
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 100Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11116-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A28586-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50015-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details