The Card Edge Connector, part number 71AJ2402, features a dual side configuration with 100 positions and a 0.100,Äù (2.54mm) pitch. It is designed to accommodate a printed circuit board thickness of 0.062,Äù (1.57mm) and offers a high-profile insulator body measuring 0.600,Äù (15.24mm). The connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has a minimum insulation resistance of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tail and wire wrap, and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications.
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD EDGE CONN, DUAL SIDE, 100POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-100-556-202-ND | 71AJ2402 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 100Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |