The Card Conn Dual Side 100Pos Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a 0.100,Äù (2.54mm) pitch with a total of 100 contacts arranged in a dual row configuration. The connector is constructed from UL 94V-0 thermoplastic polyester, ensuring durability and compliance with safety standards. It supports a current rating of 3 amps and has a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, making it suitable for high-voltage applications. The operating temperature range is from -40°C to +105°C, providing versatility in various environments. The connector accepts a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards and offers multiple termination options, including wire wrap and P.C. tail configurations. It is RoHS compliant and UL certified, ensuring it meets environmental and safety regulations. The product also includes automatic wire wrap positioning holes and various mounting options, including flush or offset lugs, enhancing its adaptability for different installation requirements.
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
CARD CONN, DUAL SIDE, 100POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-345-100-544-588-ND | 71AJ2377 |
| Product Name | Edgeboard Connectors | Card Conn, Dual Side, 100Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 2.54 mm (0.1000 inch) |