EDAC, Inc. Edgeboard Connectors 345-100-520-803

Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-100-520-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-100-520-803-ND
Edgeboard Connectors 151-345-100-520-803-ND
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 100Pos, Th; Card Edge Connector Type Edac - 71AJ2307 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 100Pos, Th; Card Edge Connector Type Edac
71AJ2307
Card Edge Conn, Dual Side, 100Pos, Th; Card Edge Connector Type Edac 71AJ2307
CARD EDGE CONN, DUAL SIDE, 100POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 100POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:100 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-100-520-803-ND 71AJ2307
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 100Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details