EDAC, Inc. Edgeboard Connectors 345-098-540-808

Description
"98 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"98 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-098-540-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-098-540-808-ND
Edgeboard Connectors 151-345-098-540-808-ND
"98 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"98 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 98Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ9740 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 98Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ9740
Card Conn, Dual Side, 98Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ9740
CARD CONN, DUAL SIDE, 98POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 98POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:98 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-098-540-808-ND 70AJ9740
Product Name Edgeboard Connectors Card Conn, Dual Side, 98Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
Turret Connectors - 36-1514-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers