EDAC, Inc. Edgeboard Connectors 345-096-555-258

Description
"96 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"96 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-096-555-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-096-555-258-ND
Edgeboard Connectors 151-345-096-555-258-ND
"96 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"96 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 96Pos, Lug; Card Edge Connector Type Edac - 70AJ7747 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 96Pos, Lug; Card Edge Connector Type Edac
70AJ7747
Card Edge Conn, Dual Side, 96Pos, Lug; Card Edge Connector Type Edac 70AJ7747
CARD EDGE CONN, DUAL SIDE, 96POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:96 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 96POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:96 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-096-555-258-ND 70AJ7747
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 96Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 96 #
Unlock Full Specs
to access all available technical data