EDAC, Inc. Edgeboard Connectors 345-094-544-201

Description
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-094-544-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-094-544-201-ND
Edgeboard Connectors 151-345-094-544-201-ND
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 94Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ1946 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 94Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ1946
Card Conn, Dual Side, 94Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ1946
CARD CONN, DUAL SIDE, 94POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 94POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-094-544-201-ND 71AJ1946
Product Name Edgeboard Connectors Card Conn, Dual Side, 94Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
Turret Connectors - 1525-2 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare, Knurled
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
2 suppliers
Headers, Male Pins - A26820-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details