EDAC, Inc. Card Conn, Dual Side, 94Pos, Wire Wrap; Card Edge Connector Type Edac 345-094-541-507

Description
CARD CONN, DUAL SIDE, 94POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
CARD CONN, DUAL SIDE, 94POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Conn, Dual Side, 94Pos, Wire Wrap; Card Edge Connector Type Edac - 71AJ2532 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 94Pos, Wire Wrap; Card Edge Connector Type Edac
71AJ2532
Card Conn, Dual Side, 94Pos, Wire Wrap; Card Edge Connector Type Edac 71AJ2532
CARD CONN, DUAL SIDE, 94POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 94POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AJ2532
Product Name Card Conn, Dual Side, 94Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details