EDAC, Inc. Edgeboard Connectors 345-094-520-204

Description
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-094-520-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-094-520-204-ND
Edgeboard Connectors 151-345-094-520-204-ND
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 94Pos, Th; Card Edge Connector Type Edac - 70AJ7584 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 94Pos, Th; Card Edge Connector Type Edac
70AJ7584
Card Edge Conn, Dual Side, 94Pos, Th; Card Edge Connector Type Edac 70AJ7584
CARD EDGE CONN, DUAL SIDE, 94POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 94POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-094-520-204-ND 70AJ7584
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 94Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 94 #
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Connectors - 2-5530843-2 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
4 suppliers
Screw Connectors - 36-7696-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50016-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details