EDAC, Inc. Edgeboard Connectors 345-094-500-588

Description
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Description
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 71AJ5507, features a dual side configuration with 94 positions and is designed for a card thickness of 1.57mm. It utilizes a high-profile insulator body measuring 0.600 inches (15.24mm) and has a contact spacing of 0.100 inches (2.54mm) with a row spacing of 0.200 inches (5.08mm). The connector is constructed from UL 94V-0 thermoplastic polyester and incorporates copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and reliability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tails and wire wrap, and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic designs.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 71AJ5507, features a dual side configuration with 94 positions and is designed for a card thickness of 1.57mm. It utilizes a high-profile insulator body measuring 0.600 inches (15.24mm) and has a contact spacing of 0.100 inches (2.54mm) with a row spacing of 0.200 inches (5.08mm). The connector is constructed from UL 94V-0 thermoplastic polyester and incorporates copper alloy contacts with gold plating on the mating area and tin plating on the tails, ensuring durability and reliability. This connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports various termination options, including P.C. tails and wire wrap, and offers multiple mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, making it suitable for a wide range of applications in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-094-500-588-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-094-500-588-ND
Edgeboard Connectors 151-345-094-500-588-ND
"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"94 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 94Pos, Lug; Card Edge Connector Type Edac - 71AJ5507 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 94Pos, Lug; Card Edge Connector Type Edac
71AJ5507
Card Edge Conn, Dual Side, 94Pos, Lug; Card Edge Connector Type Edac 71AJ5507
CARD EDGE CONN, DUAL SIDE, 94POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 94POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:94 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-094-500-588-ND 71AJ5507
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 94Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 94 #
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 100616-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000802AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details