EDAC, Inc. Edgeboard Connectors 345-092-542-503

Description
"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-092-542-503-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-092-542-503-ND
Edgeboard Connectors 151-345-092-542-503-ND
"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"92 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 92Pos, Wire Wrap; Card Edge Connector Type Edac - 70AJ9507 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 92Pos, Wire Wrap; Card Edge Connector Type Edac
70AJ9507
Card Conn, Dual Side, 92Pos, Wire Wrap; Card Edge Connector Type Edac 70AJ9507
CARD CONN, DUAL SIDE, 92POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:92 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 92POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:92 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-092-542-503-ND 70AJ9507
Product Name Edgeboard Connectors Card Conn, Dual Side, 92Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51703-11000000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Screw Connectors - 36-7695-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
2 suppliers